Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0540-S03 |
Prices starting from US$22.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.90
|
11
in stock
|
Buy Now | |
Future Electronics
from US$27.22
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$27.38
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$29.70
|
90
in stock
|
Buy Now | |
Distrelec
from US$22.93
|
90
in stock
|
Buy Now | |
Farnell
from US$25.76
|
72
in stock
|
Buy Now | |
element14
from US$26.64
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$30.75
|
-
|
Buy Now | |
Avnet America
from US$27.29
|
-
|
Buy Now | |
RS Americas
from US$31.90
|
-
|
Buy Now | |
Avnet Asia
from US$31.96
|
-
|
Buy Now | |
Boersig
from US$28.30
|
-
|
Buy Now | |
TE Store
from US$58.86
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Environmental Protection Type | Sealed |
Number of Positions | 3 |
Contact Type | Socket |
Wire Size | .5mm² |
Assembly Length | 38mm |
Operating Voltage | 60VAC |
Centerline (Pitch) | 38mm |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 100 |
Connector Style | Receptacle |
Prewired | No |
Sealable | Yes |
Product Type | Connector |
Operating Temperature Range | -40 – 80°C |
Standard Circular Connector RECPT 3 POS 3A CRIMP | Future Electronics |
TE Connectivity - AMP T01-0540-S03-FEMALE PLUG CONNECTOR-CRIMP | Distrelec |
CIR HOUSING, RCPT, 3POS, MATEL | Farnell |
Triad01 Cable mnt recpt, 3 way, sckt | RS |
CIRCULAR PLUG HOUSING, 3POS, SKT CONTACT | element14 |
Conn Shielded Circular Subminiature SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port | Avnet Abacus |
Circular Shell, Brass Body, Triad 01 Series, Te - Triad 01 Series 5-1437720-6 Socket Contacts Rohs Compliant: Yes |Te Connectivity 1-1437719-3 | Newark Electronics |
TRIAD 01 Series, 3 Pole Cable Mount Subminiature Connector Socket, IP65 | TE Connectivity 1-1437719-3 | RS Americas |
Special Order: T01-0540-S03-FEMALE PLUG CONNECTOR-CRIMP Connector System: Cable-to-Cable Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Cable-to-Cable 3 Wire & Cable | Standard Circular Connector | Part Number: 1-1437719-3 | Internal Number: 1-1437719-3 | Alias Number: T01-0540-S03 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1437719-3?
Additional datasheets, footprints and schematics for 1-1437719-3 are listed on our Part Details page. You can also find images and similar parts to 1-1437719-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437719-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437719-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437719-3 fall under?
The 1-1437719-3 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1437719-3 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437719-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437719-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437719-3 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437719-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437719-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1437719-3?
You can fill out our help required form which you can use to request a quote for 1-1437719-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.