1-1437667-7 Terminal Blocks & Strips by TE Connectivity

4DB-P107-10=4DB ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1437667-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.73

Distributor Stock
Logo for Avnet America
Avnet America
from US$4.73
-
Buy Now

Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Rows 1
Number of Positions 10
Number of Levels 1
Terminal Material Copper Alloy
Terminal Plating Material Tin
Terminal Plating Finish Bright
Wire Size 22 – 12AWG, .3 – 3mm²
Length 84.2mm, 3.315in
Current Rating 20A, 10A
Current Rating (Max) 20A
Voltage 150V, 300V
Housing Material Nylon
Centerline (Pitch) 8.26mm, .325in
UL Flammability Rating UL 94V-0
Screw Material Steel
Mounting Options None
Screw Head Type Combo Phil-Slot
Top Hardware Binding Combo Head
Mounting Angle Vertical
Screw Size 6-32
Screw Plating Material Zinc Chromate
Mounting Insert Without
Mounting Ears Without
Comment Other options available upon request, consult our Product Information Center.
Packaging Quantity 150
Packaging Method Package
Connector & Contact Terminates To Printed Circuit Board
Block Style Flat
Product Type Barrier Strip
Bottom Termination Style Printed Circuit Pin

Alternative Descriptions

Conn Barrier Strip 10 POS 8.26mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1437667-7?

Additional datasheets, footprints and schematics for 1-1437667-7 are listed on our Part Details page. You can also find images and similar parts to 1-1437667-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1437667-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437667-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1437667-7 fall under?

The 1-1437667-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1437667-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437667-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1437667-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1437667-7 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1-1437667-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1437667-7 often in real-time on the comparison pages.

What if I can't find stock of 1-1437667-7?

You can fill out our help required form which you can use to request a quote for 1-1437667-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay