Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437667-2 |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
32
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
RS Americas
from US$2.90
|
-
|
Buy Now | |
Avnet Asia
from US$2.06
|
-
|
Buy Now | |
Distrelec
from US$2.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 6 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Length | 2.015in, 51.18mm |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Voltage | 300V, 150V |
Current Rating (Max) | 20A |
Current Rating | 10A, 20A |
Housing Material | Nylon |
Centerline (Pitch) | .325in, 8.26mm |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Options | None |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Head Type | Combo Phil-Slot |
Screw Size | 6-32 |
Top Hardware | Binding Combo Head |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 40 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Flat |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks 4Db-P107-06 |Amp Te Connectivity 1-1437667-2 | Newark Electronics |
Barrier Terminal Blocks 4DB-P107-06 | Rapid Electronics |
Conn Barrier Strip 6 POS 8.26mm Screw ST Cable Mount 25A/Contact | Avnet America |
Buchanan, Conn, Term Strip, Barrier,6Pole,8.26mmPitch, SnglRow,22-12,4DB,20A,150V | TE Connectivity 1-1437667-2 | RS Americas |
TE Connectivity - AMP 4DB-P107-06%3D4DB ASSEMBLY | Distrelec |
Where can I find additional details, specifications and documents for a 1-1437667-2?
Additional datasheets, footprints and schematics for 1-1437667-2 are listed on our Part Details page. You can also find images and similar parts to 1-1437667-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437667-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437667-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437667-2 fall under?
The 1-1437667-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1437667-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437667-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437667-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437667-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1-1437667-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437667-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1437667-2?
You can fill out our help required form which you can use to request a quote for 1-1437667-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.