1-1437665-4 Part Information

Details for 1-1437665-4 by TE Connectivity

Connectors>Terminal Blocks & Strips>Barrier Strips

Part Downloads

Part Specifications

Barrier Strip Style Dual Barrier
Color Black
Number of Rows 1
Number of Levels 1
Number of Positions 10
Terminal Plating Material Tin
Blade Size .25 x .032in, 6.35 x .81mm
Terminal Material Copper Alloy
Terminal Plating Finish Bright
Length 96.8mm, 3.811in
Wire Size 22 – 12AWG, .3 – 3mm²
Current Rating 5A, 20A
Voltage 300V, 600V
Current Rating (Max) 20A
Centerline (Pitch) 9.53mm, .375in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Screw Head Type Combo Phil-Slot
Mounting Insert Without
Mounting Ears Without
Screw Plating Material Zinc Chromate
Mounting Options None
Top Hardware Binding Combo Head
Screw Size 6-32
Mounting Angle Vertical
Screw Material Steel
Comment Other options available upon request, consult our Product Information Center.
Packaging Method Package
Packaging Quantity 100
Product Type Barrier Strip
Connector & Contact Terminates To Printed Circuit Board
Block Style Flat
Bottom Termination Style Quick Connects
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Aliases: 1-1437665-4
Product Code: E464
Global Product Line: A46
GPL Description: Industrial

Alternative Part Descriptions

  • Conn Barrier Strip 10 POS 9.53mm Solder ST Thru-Hole 20A/Contact | Avnet America
  • Conn Barrier Strip 10 POS 9.53mm Solder ST Thru-Hole 20A/Contact | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1437665-4?

Additional datasheets, footprints and schematics for 1-1437665-4 are listed in our Part Details tab. You can also find the 1-1437665-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1437665-4 in the Pricing & Inventory tab next to part details. You can view 1-1437665-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1437665-4 fall under?

The 1-1437665-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1437665-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437665-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1437665-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1437665-4 have stock available?

Authorised distributors including Avnet America and Avnet Europe have stock available or on a lead time for 1-1437665-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1437665-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1437665-4?

You can fill out our help required form which you can use to request a quote for 1-1437665-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1437665-4

Loading...
Loading Results for 1-1437665-4
We use cookies to improve your experience. See our privacy policy.
Okay