1-1437649-2 Part Information

Details for 1-1437649-2 by TE Connectivity

Connectors>Terminal Blocks & Strips>Barrier Strips

Part Downloads

Part Specifications

Color Black
Barrier Strip Style Tri-Barrier
Number of Levels 1
Number of Rows 1
Number of Positions 11
Terminal Plating Finish Bright
Terminal Material Copper Alloy
Terminal Plating Material Tin
Length 3.25in, 92.2mm
Wire Size 22 – 12AWG, .326 – 3.31mm²
Voltage 150V, 300V
Current Rating 20A
Current Rating (Max) 20A
Centerline (Pitch) .325in, 8.26mm
Housing Material Polyamide
UL Flammability Rating UL 94V-0
Screw Plating Finish Bright
Mounting Ears Without
Mounting Options None
Screw Size 4-40
Screw Material Steel
Top Hardware Wire Clamp Combo Head
Screw Head Type Combo Phil-Slot
Mounting Insert Without
Screw Plating Material Zinc
Mounting Angle Vertical
Comment Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware.
Packaging Method Package
Packaging Quantity 150
Connector & Contact Terminates To Printed Circuit Board
Block Style Open Bottom with Standoffs
Product Type Barrier Strip
Bottom Termination Style Printed Circuit Pin
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Aliases: 1-1437649-2
Product Code: E457
Global Product Line: A46
GPL Description: Industrial

Alternative Part Descriptions

  • 4PCV-11-006=4PCV ASSEMBLY | Newark Electronics
  • Conn Barrier Strip 11 POS 8.26mm Solder ST Thru-Hole 20A/Contact | Avnet America
  • Conn Barrier Strip 11 POS 8.26mm Solder ST Thru-Hole 20A/Contact | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1437649-2?

Additional datasheets, footprints and schematics for 1-1437649-2 are listed in our Part Details tab. You can also find the 1-1437649-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1437649-2 in the Pricing & Inventory tab next to part details. You can view 1-1437649-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1437649-2 fall under?

The 1-1437649-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1437649-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437649-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1437649-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1437649-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-1437649-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1437649-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1437649-2?

You can fill out our help required form which you can use to request a quote for 1-1437649-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1437649-2

Loading...
Loading Results for 1-1437649-2
We use cookies to improve your experience. See our privacy policy.
Okay