Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437625-5 |
Color | Black |
---|---|
Material | Phenolic |
Knob Design | Ribbed |
Spin Plate | Without |
Spinner | Without |
Skirt | Without |
Diameter | .59in, 15mm |
Shaft Size | 3.17mm, .125in |
Indicator Style | White Square |
Indicator Location | Top |
Product Type | Knob |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials BLK KNURL WHT SQ IND | Sager |
Where can I find additional details, specifications and documents for a 1-1437625-5?
Additional datasheets, footprints and schematics for 1-1437625-5 are listed on our Part Details page. You can also find images and similar parts to 1-1437625-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437625-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437625-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437625-5 fall under?
The 1-1437625-5 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1-1437625-5 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437625-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437625-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437625-5 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1437625-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437625-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1437625-5?
You can fill out our help required form which you can use to request a quote for 1-1437625-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.