Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437622-8 |
Material | 5056 Aluminum Alloy |
---|---|
Color | Black |
Knob Design | Straight Knurl |
Spin Plate | Without |
Skirt | With |
Spinner | Without |
Diameter | .5in, 12.7mm |
Shaft Size | 3.17mm, .125in |
Indicator Style | Line |
Indicator Location | Top, Side & Skirt |
Product Type | Knob |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials BLACK KNURLED KNOB TOP SIDE SKIRT IND | Sager |
Where can I find additional details, specifications and documents for a 1-1437622-8?
Additional datasheets, footprints and schematics for 1-1437622-8 are listed on our Part Details page. You can also find images and similar parts to 1-1437622-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437622-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437622-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437622-8 fall under?
The 1-1437622-8 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1-1437622-8 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437622-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437622-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437622-8 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 1-1437622-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437622-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1437622-8?
You can fill out our help required form which you can use to request a quote for 1-1437622-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.