Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437602-8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
---|---|
Number of Positions | 10 |
Repeating Readout | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating | .4VA |
Wheel Markings | 0-9 |
Mounting Location | Front |
Mounting Type | Snap Detent |
Product Type | Switch |
Code Type | 1-2-4-8 Complement |
Termination Type | Printed Circuit |
Thumbwheel SW&Pushwheel SW SMCD137AK=PUSHWHEEL SW | Rapid Electronics |
TE Connectivity SMCD137AK PUSHWHEEL SW COMP CO Thumbwhee | Distrelec |
PUSH BUTTON AND KEYBOARD SWITCHES | Farnell |
Switch Thumb-Pushwheel Wheel BCD Complement 20VAC 20VDC PC Board Panel Mount | Avnet America |
Thumbwheel Switches & Pushwheel Switches SMCD137AK=PUSHWHEEL SW COMP CO | Sager |
Where can I find additional details, specifications and documents for a 1-1437602-8?
Additional datasheets, footprints and schematics for 1-1437602-8 are listed on our Part Details page. You can also find images and similar parts to 1-1437602-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437602-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437602-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437602-8 fall under?
The 1-1437602-8 is listed under Relays, Contactors & Switches > Switches > Pushwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437602-8 when available in the Pushwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437602-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437602-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437602-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-1437602-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437602-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1437602-8?
You can fill out our help required form which you can use to request a quote for 1-1437602-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.