Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437601-9 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
---|---|
Number of Positions | 16 |
Repeating Readout | Without |
Contact Current Rating | .4VA |
Contact Base Material | Copper Alloy |
Wheel Markings | 0-9, A-F |
Mounting Location | Front |
Mounting Type | Snap Detent |
Code Type | Hexadecimal |
Product Type | Switch |
Termination Type | Printed Circuit Pins at Rear |
Switch Thumb-Pushwheel Thumbwheel Hexadecimal 20VDC PC Board Panel Mount | Avnet America |
Thumbwheel Switches & Pushwheel Switches SWITCH PUSHWHEEL SW 20VDC 0.4W | Sager |
Where can I find additional details, specifications and documents for a 1-1437601-9?
Additional datasheets, footprints and schematics for 1-1437601-9 are listed on our Part Details page. You can also find images and similar parts to 1-1437601-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437601-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437601-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437601-9 fall under?
The 1-1437601-9 is listed under Relays, Contactors & Switches > Switches > Pushwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437601-9 when available in the Pushwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437601-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437601-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437601-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1437601-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437601-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1437601-9?
You can fill out our help required form which you can use to request a quote for 1-1437601-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.