Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437597-7 |
Prices starting from US$38.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$96.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$68.01
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$73.25
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$86.20
|
5
in stock
|
Buy Now | |
Distrelec
from US$82.95
|
5
in stock
|
Buy Now | |
Avnet America
from US$47.75
|
-
|
Buy Now | |
Sager
from US$38.14
|
-
|
Buy Now |
Actuator Material | Brass |
---|---|
Actuator Travel | 90° |
Key Changes | 25 Standard |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Panel Cutout Size | .76 x .64in, 19.3 x 16.3mm |
Number of Positions | 2 |
Operating Function | Position 1 Off, Position 2 On |
Contact Current Rating | 1A |
Contact Finish | Silver |
Contact Timing | Non-Shorting |
Terminals/Fixed Contact Type | Screw/Solder |
Voltage Rating | 120VAC, 110VAC |
Contact Resistance | 50mΩ |
Remove Key | Position 1 |
Cylinder Material | Zinc Alloy |
Mounting Type | Panel |
Lock Body | Zinc Alloy |
Soldering Type | Hand |
Life Expectancy | 10000Cycles |
Comment | All keylocks are supplied with 2 brass keys on a ring. |
Product Type | Switch |
Illuminated | No |
Actuator Style | Key |
Frame Material | Stainless Steel |
Switch Type | Key Lock |
Oil-Tight | No |
Keylock Switches Spst Off-On Pos 1 Keylock Switch |Amp Te Connectivity 1-1437597-7 | Newark Electronics |
Keylock Switches SPST OFF-ON POS 1 KEYLOCK SWITCH | Rapid Electronics |
TE Connectivity - AMP Keylock Switch SPST 90° 2POS OFF-ON | Distrelec |
Switch Key Lock ON OFF SPST 90° Flat Key 1A 120VAC Screw Panel Mount/Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437597-7?
Additional datasheets, footprints and schematics for 1-1437597-7 are listed on our Part Details page. You can also find images and similar parts to 1-1437597-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437597-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437597-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437597-7 fall under?
The 1-1437597-7 is listed under Relays, Contactors & Switches > Switches > Keylock Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437597-7 when available in the Keylock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437597-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437597-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437597-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1437597-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437597-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1437597-7?
You can fill out our help required form which you can use to request a quote for 1-1437597-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.