Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437597-1 |
Prices starting from US$47.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$74.76
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$63.01
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$64.72
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$59.80
|
61
in stock
|
Buy Now | |
Farnell
from US$132.23
|
49
in stock
|
Buy Now | |
Avnet America
from US$50.58
|
-
|
Buy Now | |
Sager
from US$47.97
|
-
|
Buy Now |
Key Changes | 10 Standard |
---|---|
Actuator Travel | 90° |
Operating Function | Position 1 Off, Position 2 (On) |
Panel Cutout Size | 19.3 x 16.3mm, .76 x .64in |
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 1A |
Terminals/Fixed Contact Type | Screw Type |
Contact Finish | Silver |
Contact Timing | Non-Shorting |
Voltage Rating | 110VAC, 120VAC |
Contact Resistance | 50mΩ |
Remove Key | Position 1 |
Cylinder Material | Zinc Alloy |
Lock Body | Zinc Alloy |
Mounting Type | Panel |
Comment | Supplied with 2 brass keys. |
Life Expectancy | 10000Cycles |
Soldering Type | Hand |
Illuminated | No |
Frame Material | Brushed Chrome |
Product Type | Switch |
Switch Type | Key Lock |
Actuator Style | Key |
Operating Temperature (Max) | 85°C |
Oil-Tight | No |
Keylock Switches Spst Off-(On) Pos 1 |Amp Te Connectivity 1-1437597-1 | Newark Electronics |
Keylock Switches SPST OFF-(ON) POS 1 | Rapid Electronics |
TE Connectivity - AMP Keylock Switch SPST 90° 2POS OFF-(ON) | Distrelec |
TACTILE SWITCHES | Farnell |
Switch Key Lock OFF (ON) SPST 90° Flat Key 1A 120VAC Screw Panel Mount/Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437597-1?
Additional datasheets, footprints and schematics for 1-1437597-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437597-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437597-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437597-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437597-1 fall under?
The 1-1437597-1 is listed under Relays, Contactors & Switches > Switches > Keylock Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437597-1 when available in the Keylock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437597-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437597-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437597-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437597-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437597-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1437597-1?
You can fill out our help required form which you can use to request a quote for 1-1437597-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.