Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437579-6 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Actuator Material | Polyester |
---|---|
Actuator Color | Black |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Terminals Connected | 2-3 |
Number of Actuators | Single |
Number of Positions | 1 |
Operating Function | On None Off |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Width | .36in, 9.14mm |
Actuator Length | .1098in, 2.79mm |
PCB Tail Length | .13in, 3.3mm |
Length | 10.16mm, .4in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention Type | Extended |
Mounting Angle | Vertical |
Product Type | Switch |
Threaded Case | Without |
Switch Type | Slide |
Actuator Style | Top |
Terminal Configuration | Standard |
Termination Type | PC |
Slide Switches | Sager |
Where can I find additional details, specifications and documents for a 1-1437579-6?
Additional datasheets, footprints and schematics for 1-1437579-6 are listed on our Part Details page. You can also find images and similar parts to 1-1437579-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437579-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437579-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437579-6 fall under?
The 1-1437579-6 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437579-6 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437579-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437579-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437579-6 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 1-1437579-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437579-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1437579-6?
You can fill out our help required form which you can use to request a quote for 1-1437579-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.