Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1437579-0,
TSS11DG-PC |
Prices starting from US$4.20
Actuator Material | Polyester |
---|---|
Actuator Color | Black |
Number of Actuators | Single |
Terminals Connected | 2-3 |
Operating Function | On None On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Positions | 2 |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Width | 5.23mm, .206in |
Length | 10.2mm, .402in |
Actuator Length | .1098in, 2.79mm |
PCB Tail Length | .13in, 3.3mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention Type | Extended |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Product Type | Switch |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Extended, Top |
Switch Type | Slide |
Termination Type | PC |
Slide Switches SPDT ON-NONE-ON EXT | Rapid Electronics |
TE Connectivity TSS11DGPC SLIDE SWITCH P/C TER Slide Swi | Distrelec |
SLIDE SWITCH, SPDT, 0.02A, 20V, TH | Farnell |
Switch Slide ON None ON SPDT Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Tss11Dgpc=Slide Switch P/C Ter |Amp Te Connectivity 1-1437579-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1437579-0?
Additional datasheets, footprints and schematics for 1-1437579-0 are listed on our Part Details page. You can also find images and similar parts to 1-1437579-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437579-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437579-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437579-0 fall under?
The 1-1437579-0 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437579-0 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437579-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437579-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437579-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-1437579-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437579-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1437579-0?
You can fill out our help required form which you can use to request a quote for 1-1437579-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.