1-1437571-1 Switches by TE Connectivity

TP11CGRA6=SWITCH P/B N/O BLUE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1437571-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.55

Distributor Stock
Logo for Newark
Newark
from US$5.35
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.61
-
Buy Now
Logo for Sager
Sager
from US$3.55
-
Buy Now

Specifications

Case Material Polyester
Actuator Material Polyamide
Actuator Color Blue
Actuator Force 1.77 – 14.12oz, 50 – 400g
Actuator Profile Extended
Ganged No
Tactile No
Support Bracket Without
Snap Action Without
Number of Actuators Single
ESD Grounding Terminal Without
Configuration (Pole-Throw) Single Pole - Single Throw
Operating Function NO, Momentary
Switch Contact Plating Material Gold over Nickel
Contact Base Material Copper Alloy
Actuator Length 3.15mm, .124in
Button Width 3.81mm, .15in
Voltage Rating 28VDC, 20VDC
Process Sealed No
Low Profile No
Mounting Type Through Hole
Mounting Angle Right Angle
Comment No center terminal
Packaging Method Bulk
Illuminated No
Product Type Switch
Actuator Style Square
Dust Proof No
Switch Type Pushbutton
Termination Type Printed Circuit
Temperature Rating High

Alternative Descriptions

Tp11Cgra6=Switch P/B N/O Blue |Amp Te Connectivity 1-1437571-1 | Newark Electronics
Switch Push Button N.O. SPST Rectangular Button 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America
Pushbutton Switches PUSHBUTTON SWITCH BLUE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1437571-1?

Additional datasheets, footprints and schematics for 1-1437571-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437571-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1437571-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437571-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1437571-1 fall under?

The 1-1437571-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 1-1437571-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437571-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1437571-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1437571-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1437571-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1437571-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1437571-1?

You can fill out our help required form which you can use to request a quote for 1-1437571-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay