Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437569-3 |
Prices starting from US$186.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$180.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$302.79
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$260.37
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$238.00
|
27
in stock
|
Buy Now | |
Distrelec
from US$186.77
|
27
in stock
|
Buy Now | |
Avnet America
from US$217.66
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Number of Actuators | Single |
---|---|
Number of Positions | 2 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Panel Cutout Size | 16 (Diameter)mm |
Operating Function | Maintained |
Contact Current Rating | 5A |
Contact Finish | Gold |
Type of Contact | 1 NO & 1 NC |
Contact Resistance | 20mΩ |
Voltage Rating | 20VDC |
Insulation Resistance | 100MΩ |
Dielectric Strength | 1500VAC |
Remove Key | Both Positions |
Mounting Type | Panel |
Soldering Type | Hand |
Life Expectancy | 100000Cycles |
Illuminated | No |
Actuator Style | Key |
Switch Type | Key Lock |
Product Type | Switch |
Operating Temperature (Max) | 50°C |
Oil-Tight | No |
164J2B11=Rec 2-Pos Ky Pll Both |Alcoswitch Te Connectivity 1-1437569-3 | Newark Electronics |
Keylock Switches SWITCH KEY 5A 2POS PNL MNT | Rapid Electronics |
TE Connectivity - AMP Keylock Switch DPDT 45° 2POS On-On | Distrelec |
TACTILE SWITCHES | Farnell |
Switch Key Lock N.O./N.C. 90° Flat Key 5A 250VAC 24VDC 0.4VA Solder Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437569-3?
Additional datasheets, footprints and schematics for 1-1437569-3 are listed on our Part Details page. You can also find images and similar parts to 1-1437569-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437569-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437569-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437569-3 fall under?
The 1-1437569-3 is listed under Relays, Contactors & Switches > Switches > Keylock Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437569-3 when available in the Keylock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437569-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437569-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437569-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437569-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437569-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1437569-3?
You can fill out our help required form which you can use to request a quote for 1-1437569-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.