Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437565-9 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
1,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
163,815
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
162,460
in stock
|
Buy Now | |
Farnell
from US$0.52
|
130,500
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
13,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
680
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | PPA |
---|---|
Case Material | PPS |
Case Color | Black |
Actuator Color | Black |
Actuator Force | 5.648oz, 160g |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Cover Material | Nickel, Silver |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .27mm, .01in |
Button Width | .118in, 2.99mm |
Switch Height | .122in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Actuator Style | Round |
Dust Proof | No |
Product Type | Switch |
Illuminated | No |
Leg Style | Standard |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches SPST OFF-(ON) 160gF | Rapid Electronics |
TACTILE SWITCHES | Farnell |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
TE Connectivity - AMP Tactile Switch SPST-NO 1.56N 6.2 x 6mm | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R | Avnet America |
Switch, SPST-NO, Surface Mount, Top Actuated, .05A@24VDC, 3.1mm, FSM1LP Series | TE Connectivity 1-1437565-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1437565-9?
Additional datasheets, footprints and schematics for 1-1437565-9 are listed on our Part Details page. You can also find images and similar parts to 1-1437565-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437565-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437565-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437565-9 fall under?
The 1-1437565-9 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437565-9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437565-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437565-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437565-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Distrelec have stock available or on a lead time for 1-1437565-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437565-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1437565-9?
You can fill out our help required form which you can use to request a quote for 1-1437565-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.