Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437565-7 |
Actuator Force | 9.178oz, 260g |
---|---|
Case Material | PPS |
Case Color | Black |
Actuator Color | Brown |
Actuator Material | PPS |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Cover Material | Nickel, Silver |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Button Width | 2.99mm, .118in |
Switch Height | .122in |
Actuator Length | .01in, .27mm |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | No |
Illuminated | No |
Leg Style | Standard |
Product Type | Switch |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TE Connectivity Tactile Switch 50 mA 24 VDC Momentary Function 1NO 2.55N SMD FSM | Distrelec |
Tactile Switches Tactile 6X6Mm 260G |Amp Te Connectivity 1-1437565-7 | Newark Electronics |
Switch Tactile ON OFF SPST Round Button Gull Wing 0.05A 12VDC 2.54N SMD Bulk | Avnet America |
Tactile Switches Tactile 6x6mm 260g | Sager |
Where can I find additional details, specifications and documents for a 1-1437565-7?
Additional datasheets, footprints and schematics for 1-1437565-7 are listed on our Part Details page. You can also find images and similar parts to 1-1437565-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437565-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437565-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437565-7 fall under?
The 1-1437565-7 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437565-7 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437565-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437565-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437565-7 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1-1437565-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437565-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1437565-7?
You can fill out our help required form which you can use to request a quote for 1-1437565-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.