Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437565-6 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.26
|
33,405
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
33,405
in stock
|
Buy Now | |
element14
from US$0.17
|
24,016
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | PPA |
---|---|
Case Material | PPS |
Case Color | Black |
Actuator Color | Black |
Actuator Force | 5.648oz, 160g |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Cover Material | Nickel, Silver |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Switch Height | .122in |
Button Width | .118in, 2.99mm |
Actuator Length | .27mm, .01in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Illuminated | No |
Leg Style | Standard |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches Spst Off-(On) 160Gf Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1437565-6 | Newark Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 160GF, SMD | element14 |
Microswitch TACT | Transfer Multisort Elektronik |
50mA Contact Rating .27mm Actuator Length Surface Mount Pushbutton Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk | Avnet America |
TE Connectivity - AMP Tactile Switch SPST-NO 1.56N 6.2 x 6mm | Distrelec |
Tactile Switches SPST OFF-(ON) 160gF | Sager |
Switch Tactile N.O. SPST Round Button Solder 0.05A 24VDC 1.6N SMD Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1437565-6?
Additional datasheets, footprints and schematics for 1-1437565-6 are listed on our Part Details page. You can also find images and similar parts to 1-1437565-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437565-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437565-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437565-6 fall under?
The 1-1437565-6 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437565-6 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437565-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437565-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437565-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 1-1437565-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437565-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1437565-6?
You can fill out our help required form which you can use to request a quote for 1-1437565-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.