Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437564-1 |
Bushing Style | Unthreaded |
---|---|
Seal Type | Internal Actuator O-Ring |
Actuator Finish | Nickel |
Color | Green |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On None On |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Toggle Length | .206in, 5.23mm |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | Yes |
Mounting Type | Through Hole |
Switch Type | Toggle |
Toggle Actuation | Horizontal |
Sealed | Yes |
Toggle Style | Baton Short |
Product Type | Switch |
Termination Type | Right Angle |
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket | Avnet America |
Toggle Switches SP ON-NONE-ON R/A | Sager |
Where can I find additional details, specifications and documents for a 1-1437564-1?
Additional datasheets, footprints and schematics for 1-1437564-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437564-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437564-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437564-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437564-1 fall under?
The 1-1437564-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437564-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437564-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437564-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437564-1 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1-1437564-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437564-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1437564-1?
You can fill out our help required form which you can use to request a quote for 1-1437564-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.