1-1437563-4

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1437563-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1437563-4
Series Information for 1-1437563-4 - TE Connectivity
  • Status: Active
  • Aliases: 1-1437563-4
  • Product Code: E382
  • Global Product Line: E31
  • GPL Description: Industrial

Description

TTE43N9T1/4E=TT 4 POLE SEALED-

Specifications

Seal Type:
Boot Seal, Terminal Seal (Epoxy), Environmental
Bushing Thread Size:
1/4-40
Bushing Style:
Threaded
Operating Function:
On None On
Configuration (Pole-Throw):
Four Pole - Double Throw
Contact Current Rating:
3A
Switch Contact Plating Material:
Silver
Contact Base Material:
Gold
Toggle Length:
.421in, 10.69mm
Insulation Resistance:
1000MΩ
Voltage Rating:
20 VDC
Dielectric Strength:
1000VAC
Process Sealed:
Yes
UL Flammability Rating:
UL 94V-0
Mounting Type:
Through Hole
Comment:
Each switch is provided with a disposable boot used only during cleaning operation.
Switch Type:
Toggle
Sealed:
Yes
Toggle Actuation:
Vertical
Toggle Style:
Baton Long
Product Type:
Switch
Termination Type:
Wire Wrap

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Switch Toggle ON None ON 4PDT Long Baton Toggle PC Pins 3A 20VDC Through Hole