1-1437562-9 Switches by TE Connectivity

TT21NGRA7T1/4=SW W/FLAT TOGGLE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1437562-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Seal Type Terminal Seal (Epoxy)
Color Black
Bushing Thread Size 1/4-40
Bushing Style Threaded
Operating Function On None On
Configuration (Pole-Throw) Double Pole - Double Throw
Switch Contact Plating Material Gold over Nickel
Contact Base Material Copper Alloy
Toggle Length 12.4mm, .49in
Dielectric Strength 1000VAC
Voltage Rating 20 VDC
Insulation Resistance 1000MΩ
Process Sealed No
UL Flammability Rating UL 94V-0
Mounting Type Through Hole
Comment Pinned for anti-rotation
Sealed Yes
Switch Type Toggle
Toggle Actuation Horizontal
Product Type Switch
Toggle Style Large Flat with Bushing
Termination Type Printed Circuit, Right Angle

Alternative Descriptions

Switch Toggle ON None ON DPDT Flat Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket and Threads | Avnet America
Toggle Switches DP 1/4-40 RA PC GOLD TOGGLE SWITCH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1437562-9?

Additional datasheets, footprints and schematics for 1-1437562-9 are listed on our Part Details page. You can also find images and similar parts to 1-1437562-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1437562-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437562-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1437562-9 fall under?

The 1-1437562-9 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.

Can I view similar or alternative parts?

You can view similar parts to 1-1437562-9 when available in the Toggle Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437562-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1437562-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1437562-9 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1437562-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1437562-9 often in real-time on the comparison pages.

What if I can't find stock of 1-1437562-9?

You can fill out our help required form which you can use to request a quote for 1-1437562-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay