Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437559-1 |
Prices starting from US$8.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.09
|
865
in stock
|
Buy Now | |
Rapid Electronics
from US$10.26
|
865
in stock
|
Buy Now | |
Chip One Stop
from US$8.09
|
865
in stock
|
Buy Now | |
Distrelec
from US$12.93
|
865
in stock
|
Buy Now | |
Heilind Electronics
from US$13.92
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.83
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.92
|
2
in stock
|
Buy Now | |
Future Electronics
from US$12.68
|
-
|
Buy Now | |
Avnet America
from US$10.84
|
-
|
Buy Now | |
Sager
from US$9.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | 15/32-32 |
---|---|
Seal Type | Terminal Seal (Insert Molded) |
Color | Green |
Actuator Finish | Chrome |
Bushing Style | Threaded |
Operating Function | On None On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold Flash over Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 6A |
Toggle Length | .452in, 11.48mm |
Contact Resistance | 10mΩ |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 VAC |
UL/CSA Current Rating (125V) | 6A |
Dielectric Strength | 1500VAC |
UL/CSA Current Rating (250V) | 3A |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Style | Baton Short |
Toggle Actuation | Vertical |
Termination Type | Vertical, Wire Lugs |
Toggle Switches Spdt On-None-On |Amp Te Connectivity 1-1437559-1 | Newark Electronics |
Toggle Switches SPDT ON-NONE-ON | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched 6A | Distrelec |
TOGGLE SWITCHES | Farnell |
MTG106D=(MSTG) SW TOG MUSTANG | Heilind Electronics |
Switch: toggle | Transfer Multisort Elektronik |
MTG Series SPDT On-On 6 A Solder Lug Panel Mount Toggle Switch | Future Electronics |
Switch Toggle ON None ON SPDT Short Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437559-1?
Additional datasheets, footprints and schematics for 1-1437559-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437559-1 fall under?
The 1-1437559-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437559-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437559-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437559-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1437559-1?
You can fill out our help required form which you can use to request a quote for 1-1437559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.