1-1437558-7

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1437558-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1437558-7
Series Information for 1-1437558-7 - TE Connectivity
  • Status: Active
  • Aliases: 1-1437558-7
  • Product Code: E380
  • Global Product Line: E31
  • GPL Description: Industrial

Description

MTA106GPC=(MSTA) SW TOG P/C TE

Specifications

Seal Type:
Terminal Seal (Insert Molded)
Color:
Green
Bushing Thread Size:
1/4-40
Actuator Finish:
Chrome
Bushing Style:
Threaded
Operating Function:
(On) Off (On)
Configuration (Pole-Throw):
Single Pole - Double Throw
Contact Base Material:
Copper Alloy
Switch Contact Plating Material:
Gold Flash over Silver
Contact Current Rating:
6A
Toggle Length:
.413in, 10.49mm
Dielectric Strength:
1500VAC
Contact Resistance:
10mΩ
UL/CSA Current Rating (125V):
6A
UL/CSA Current Rating (250V):
3A
Voltage Rating:
125 VAC
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
UL available when ordering - consult factory.
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Style:
Baton Long
Toggle Actuation:
Vertical
Termination Type:
Vertical, Printed Circuit

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MTA106GPC=(MSTA) SW TOG P/C
Newark Electronics
MTA106GPC=(MSTA) SW TOG P/C TE
Avnet America
Switch Toggle (ON) OFF (ON) SPDT Long Bat Toggle PC Pins 6A 250VAC 28VDC PC Mount with Threads
Future Electronics
MTA Series SPDT Momentary-Off-Momentary Standard Round Toggle Switch
Series Information for 1-1437558-7 . - TE Connectivity

Description

TOGGLE SW SPDT 6A 125V PANEL

Specifications

Switch Operation:
(On)-Off-(On)
Contact Configuration:
SPDT
Illumination:
Non Illuminated
Product Range:
MTA Series
Contact Current Max:
6A
Switch Mounting:
Panel
Contact Voltage AC Nom:
125V
Switch Terminals:
Solder
Contact Voltage DC Nom:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
MTA106GPC=(MSTA) SW TOG P/C
Newark Electronics
MTA106GPC=(MSTA) SW TOG P/C TE
Avnet America
Switch Toggle (ON) OFF (ON) SPDT Long Bat Toggle PC Pins 6A 250VAC 28VDC PC Mount with Threads
Future Electronics
MTA Series SPDT Momentary-Off-Momentary Standard Round Toggle Switch