Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437508-4 |
Insulator Material | Fluoropolymer |
---|---|
Sleeve Plating Material | Gold |
Color | Black |
Sleeve Material | Brass |
Lead Size Accepted | .41mm, .016in |
Number of Positions | 4 |
Socket Type | Transistor |
Terminal Plating | Gold |
Termination Method | Solder Pocket |
Contact Current Rating (Max) | 3A |
Pin Diameter | .2in, 5.08mm |
Terminal Material | Beryllium Copper |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Profile | Low |
Product Type | Socket |
Package | TO-5 |
Terminal Configuration | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn TR Socket SKT 4 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437508-4?
Additional datasheets, footprints and schematics for 1-1437508-4 are listed on our Part Details page. You can also find images and similar parts to 1-1437508-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437508-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437508-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437508-4 fall under?
The 1-1437508-4 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1437508-4 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437508-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437508-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437508-4 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 1-1437508-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437508-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1437508-4?
You can fill out our help required form which you can use to request a quote for 1-1437508-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.