Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7022OBT |
Prices starting from US$559.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$920.82
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$934.20
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,136.82
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$891.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,080.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$584.48
|
-
|
Buy Now | |
RS Americas
from US$763.37
|
-
|
Buy Now | |
Sager
from US$559.82
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Contact Current Rating | 10A@240VACA |
Actuating System | DC |
Input Voltage | 24VDC |
Timing Range (Off-Time) | .5 – 5seconds |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Product Type | Relay |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Time Delay&timing Relays Rly Std Off 2P 24Vdc 5 |Amp Te Connectivity 1-1437456-3 | Newark Electronics |
Time Delay&Timing Relays RLY STD OFF 2P 24VDC 5 | Rapid Electronics |
TE Connectivity 7022OBT RLY STD OFF 2P 24VDC 5 Time Dela | Distrelec |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
TE | RS Americas |
Time Delay & Timing Relays RLY STD OFF 2P 24VDC 5 | Sager |
Where can I find additional details, specifications and documents for a 1-1437456-3?
Additional datasheets, footprints and schematics for 1-1437456-3 are listed on our Part Details page. You can also find images and similar parts to 1-1437456-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437456-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437456-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437456-3 fall under?
The 1-1437456-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1437456-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437456-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437456-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437456-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437456-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437456-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1437456-3?
You can fill out our help required form which you can use to request a quote for 1-1437456-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.