Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | U05-BU |
Terminal Plating Finish | Bright |
---|---|
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Product Type | Barrier Strip |
U05-BU=SSB TERMINAL | Avnet America |
TE | RS Americas |
Special Order: U05-BU=SSB terminal Barrier Strip | Part Number: 1-1437403-8 | Internal Number: 1-1437403-8 | Alias Number: U05-BU | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1437403-8?
Additional datasheets, footprints and schematics for 1-1437403-8 are listed on our Part Details page. You can also find images and similar parts to 1-1437403-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437403-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437403-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437403-8 fall under?
The 1-1437403-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1437403-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437403-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437403-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437403-8 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-1437403-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437403-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1437403-8?
You can fill out our help required form which you can use to request a quote for 1-1437403-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.