Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
525,
1-1437391-8 |
Contact Configuration | Tubular Clamp |
---|---|
Contact Current Rating (Max) | 30A |
Contact Plating Material | Zinc |
Contact Base Material | Copper Alloy |
Wire Size | 22 – 10AWG |
Voltage Rating | 300VAC |
Centerline (Pitch) | 11.18mm, .44in |
Screw Base Material | Steel |
Screw Size | 10-32 Slotted Pan Head |
Screw Plating Material | Nickel |
Block Type | Dovetail Base |
Modular Terminal Block Product Type | Screw Terminal Block |
Temperature (Max) | 150°C |
0525=Md Sect Blck Dovetail Bas Rohs Compliant: Yes |Buchanan Te Connectivity 1-1437391-8 | Newark Electronics |
Conn NEMA 2 POS 11.18mm Screw ST Cable Mount 30A | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437391-8?
Additional datasheets, footprints and schematics for 1-1437391-8 are listed on our Part Details page. You can also find images and similar parts to 1-1437391-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437391-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437391-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437391-8 fall under?
The 1-1437391-8 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1437391-8 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437391-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437391-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437391-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1437391-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437391-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1437391-8?
You can fill out our help required form which you can use to request a quote for 1-1437391-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.