Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 171-50G100M |
Insulation Material | PVC |
---|---|
Jacket Material | PVC |
Jacket Color | Blue |
Conductor Material | Tinned Copper |
Conductor Insulation Color | Blue |
Number of Strands | 7 |
Number of Conductors | 50 |
Length | 328ft, 100m |
Cable Insulation Height | .036in, .91mm |
Cable Insulation Width | 2.5in, 63.5mm |
Wire Size | .08mm², 28AWG, 168CMA |
Strand Size | 36AWG |
Capacitance | 46pF/m, 46pF/ft |
Current Rating | 2A |
Impedance | 93Ω |
Voltage Rating | 300V |
电容 | 46pF/m |
Propagation Delay | 4.53 ns/m |
Centerline | .05in, 1.27mm |
Agency/Standard | UL |
UL Listing | AWM Style 2651 |
Packaging Quantity | 328.1ft, 100m |
Packaging Method | Reel |
Shielded | No |
Product Category | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Product Type | Cable |
Cross Talk (Far End) | 6.7% |
Cross Talk (Near End) | 5% |
Operating Temperature Range | -20 – 105°C |
171-50G100M=50P 28A/Te Connectivity/Amp Brand |Amp Te Connectivity 1-1437358-2 | Newark Electronics |
Cable Ribbon 50Conductors 28AWG 100m Tin Plated Copper 300V 2A Blue Reel | Avnet America |
171G Series 1.27 mm IDC Flat Ribbon Cable 28 AWG 50-Way 300 Vrms PVC Blue 100m Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1437358-2?
Additional datasheets, footprints and schematics for 1-1437358-2 are listed on our Part Details page. You can also find images and similar parts to 1-1437358-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437358-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437358-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437358-2 fall under?
The 1-1437358-2 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-1437358-2 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437358-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437358-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437358-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-1437358-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437358-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1437358-2?
You can fill out our help required form which you can use to request a quote for 1-1437358-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.