Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 622-5031 |
Primary Product Color | Blue |
---|---|
Primary Product Material | Glass-Filled Polyester |
Number of Positions | 50 |
Product Length | 68mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
Packaging Quantity | 50 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers & Wire Housings 622-5031=Fskt Idc S 50 Sr |Amp Te Connectivity 1-1437025-2 | Newark Electronics |
Strain Relief for 622 Series 50 Position Female Socket Connector Polyester Blue | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437025-2?
Additional datasheets, footprints and schematics for 1-1437025-2 are listed on our Part Details page. You can also find images and similar parts to 1-1437025-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437025-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437025-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437025-2 fall under?
The 1-1437025-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1437025-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437025-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437025-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437025-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1437025-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437025-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1437025-2?
You can fill out our help required form which you can use to request a quote for 1-1437025-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.