Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1423674-1 |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.47
|
81
in stock
|
Buy Now | |
element14
from US$3.15
|
1,952
in stock
|
Buy Now | |
Rapid Electronics
from US$4.86
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.01
|
36
in stock
|
Buy Now | |
RS
from US$4.98
|
12
in stock
|
Buy Now | |
Conrad
from US$14.15
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
-
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
Boersig
from US$3.42
|
-
|
Buy Now | |
TTI Europe
from US$2.56
|
-
|
Buy Now |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Panel Cutout | 11.2 x 10.01mm, .441 x .394in |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 5 – 30seconds |
Pole Configuration | 1 |
Voltage Rating AC | 250VAC |
Current Rating | 30A |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Mounting Bushing | 9.8 x 12.6mm Long, Metal |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Type | Panel Mount |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
CIRCUIT BREAKER, 30A | element14 |
Circuit Breakers 30A PUSH TO RESET | Rapid Electronics |
TE Connectivity - AMP Breaker W54-XB1A4A10-30%3DCKTBKRTHERMP | Distrelec |
Circuit breaker | Transfer Multisort Elektronik |
Thermal Circuit Breaker W54 30A 1 Pole 2 | RS |
Additional technical information: Actuator type : Reset by pressingthe type of circuit breaker : Thermoilluminated : NoProduct type : Overcurrent circuit breakerLighting type : No lightCircuit function : Series with releaseEarthing switch : withoutmounting cut-out : 11.2 x 10.01 mmAC operating voltage (VAC): 250DC operating voltage (VDC): 50Nominal current (A): 30Switch-off power : 1000A @ 250VAC/50VDCPressure knob color : White with red design marking (vertical)Pole configuration : 1Response time at 200 % (seconds): 5 – 30Connection type : 6.35 [.25] straight quick-connect plugMounting type : Chassis mountingMounting bushing : 9.8 x 12.6 mm long, Metalmounting options : corrugated nut/hex nutPackaging of assembly components : mounted on sleeve | Conrad |
W54-Xb1A4A10-30=Cktbkr,therm,p |Amp Te Connectivity 1-1423674-1 | Newark Electronics |
Circuit Breaker Thermal 1Pole 30A 250VAC | Avnet America |
W54-XB1A4A10-30 CIRCUIT BREAKR | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1423674-1?
Additional datasheets, footprints and schematics for 1-1423674-1 are listed on our Part Details page. You can also find images and similar parts to 1-1423674-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423674-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423674-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423674-1 fall under?
The 1-1423674-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1423674-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423674-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423674-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423674-1 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1-1423674-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423674-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1423674-1?
You can fill out our help required form which you can use to request a quote for 1-1423674-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.