Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1423673-9 |
Rocker Color | Black (Opaque) |
---|---|
Earthing Switch | Without |
Panel Cutout | 1.122 x .531in, 28.5 x 13.5mm |
Circuit Function | Trip-Free - Switchable |
Pole Configuration | 1 |
Trip Time at 200% | 4 – 40seconds |
Panel Thickness | .03 – .118in, .75 – 3mm |
Voltage Rating DC | 50VDC |
Voltage Rating AC | 125VAC |
Current Rating | 20A |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Stamped Marking Type | RESET/OFF Printed |
RESET/OFF Marking | RESET/OFF Printed |
Mounting Options | Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout |
Mounting Type | Panel Mount |
Actuator Type | Rocker |
Circuit Breaker Style | Angular Button |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breaker Thermal 1Pole 20A 125VAC | Avnet America |
Where can I find additional details, specifications and documents for a 1-1423673-9?
Additional datasheets, footprints and schematics for 1-1423673-9 are listed on our Part Details page. You can also find images and similar parts to 1-1423673-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423673-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423673-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423673-9 fall under?
The 1-1423673-9 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1423673-9 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423673-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423673-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423673-9 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 1-1423673-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423673-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1423673-9?
You can fill out our help required form which you can use to request a quote for 1-1423673-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.