Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1423673-3 |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.46
|
93
in stock
|
Buy Now | |
Rapid Electronics
from US$5.24
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$4.68
|
93
in stock
|
Buy Now | |
Distrelec
from US$4.73
|
93
in stock
|
Buy Now | |
Future Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
TTI Europe
from US$2.98
|
-
|
Buy Now | |
Sager
from US$2.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rocker Color | Red (Translucent) |
---|---|
Earthing Switch | Without |
Panel Cutout | 28.5 x 13.5mm, 1.122 x .531in |
Circuit Function | Trip-Free - Switchable |
Pole Configuration | 1 |
Trip Time at 200% | 4 – 40seconds |
Panel Thickness | .03 – .118in, .75 – 3mm |
Voltage Rating DC | 50VDC |
Voltage Rating AC | 125VAC |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Current Rating | 15A |
RESET/OFF Marking | RESET/OFF Printed |
Stamped Marking Type | RESET/OFF Printed |
Mounting Options | Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout |
Mounting Type | Panel Mount |
Actuator Type | Rocker |
Circuit Breaker Type | Thermal |
Circuit Breaker Style | Angular Button |
Product Type | Circuit Breaker |
Illuminated | Yes |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers 15A Rckr Act Red Ill |Amp Te Connectivity 1-1423673-3 | Newark Electronics |
Circuit Breakers 15A RCKR ACT RED ILL | Rapid Electronics |
TE Connectivity - AMP Breaker W51-A122B1-15%3DCKTBKRTHERMROC | Distrelec |
THERMAL CIRCUIT BREAKERS | Farnell |
Circuit Breaker Thermal 1Pole 15A 250VAC | Avnet America |
W51-A122B1-15 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers W51-A122B1-15=CKTBKR,THERM,ROC | Sager |
Where can I find additional details, specifications and documents for a 1-1423673-3?
Additional datasheets, footprints and schematics for 1-1423673-3 are listed on our Part Details page. You can also find images and similar parts to 1-1423673-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423673-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423673-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423673-3 fall under?
The 1-1423673-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1423673-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423673-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423673-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423673-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1423673-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423673-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1423673-3?
You can fill out our help required form which you can use to request a quote for 1-1423673-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.