Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1423364-4 |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Circuit Function | Series Trip |
Earthing Switch | Without |
Panel Cutout | .441 x .394in |
Pole Configuration | 1 |
Trip Time at 200% | 4 – 40seconds |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Current Rating | 10A |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Bushing | 9.8 x 9.6mm Long, Plastic |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
CIRCUIT BREAKER, 10A | element14 |
W57-Xb1A4A10-10=Cktbkr,therm,pb,qc.250,b |Potter&brumfield Te Connectivity 1-1423364-4 | Newark Electronics |
W57 Series 10 A 250 VAC 1 Pole Push to Reset Only Thermal Circuit Breaker Tray | Future Electronics |
Circuit Breaker Thermal 1Pole 10A 250VAC | Avnet America |
W57-XB1A4A10-10 CIRCUIT BREAKR | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1423364-4?
Additional datasheets, footprints and schematics for 1-1423364-4 are listed on our Part Details page. You can also find images and similar parts to 1-1423364-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423364-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423364-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423364-4 fall under?
The 1-1423364-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1423364-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423364-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423364-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423364-4 have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1-1423364-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423364-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1423364-4?
You can fill out our help required form which you can use to request a quote for 1-1423364-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.