Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7024-PE |
Prices starting from US$548.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$883.99
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1,477.52
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$815.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$548.59
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,115.25
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$804.14
|
-
|
Buy Now | |
Avnet America
from US$759.11
|
-
|
Buy Now | |
TE Store
from US$1,063.66
|
-
|
Buy Now | |
Sager
from US$727.07
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 147.82 x 82.55 x 84.32mm, 5.82 x 3.25 x 3.32in |
Input Voltage | 125VDC |
Timing Range (Off-Time) | 20 – 200seconds |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay & Timing Relays 7024PE=RLY | Rapid Electronics |
TE | RS Americas |
TE Connectivity 7024PE RLY STD OFF 4P 125VDC E Time Dela | Distrelec |
7024Pe=Rly,std,off,4P,125Vdc,e |Te Connectivity 1-1423166-4 | Newark Electronics |
Special Order: 7024PE=RLY,STD,OFF,4P,125VDC,E Type of Control: Knob Input Voltage: 125 VDC Timing Range (Off-Time): 20 – 200 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 125 VDC 20 – 200 seconds 10 A | Time Delay Relay | Part Number: 1-1423166-4 | Internal Number: 1-1423166-4 | Alias Number: 7024-PE | TE Connectivity | TE Store |
Time Delay & Timing Relays 7024PE=RLY,STD,OFF,4P,125VDC,E | Sager |
Where can I find additional details, specifications and documents for a 1-1423166-4?
Additional datasheets, footprints and schematics for 1-1423166-4 are listed on our Part Details page. You can also find images and similar parts to 1-1423166-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423166-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423166-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423166-4 fall under?
The 1-1423166-4 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1423166-4 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423166-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423166-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423166-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 1-1423166-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423166-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1423166-4?
You can fill out our help required form which you can use to request a quote for 1-1423166-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.