Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7012L8CN |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Delay Time | 1.5 – 15 seconds |
Contact Current Rating | 10A@240VACA |
Actuating System | AC |
Input Voltage | 110VAC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Termination Type | Screw Terminals |
Time Delay&timing Relays Rly Std On 2P 115Vac |Amp Te Connectivity 1-1423158-0 | Newark Electronics |
7012L8CN= RLY,STD,ON,2P,115VAC | Avnet America |
TE | RS Americas |
TIMER RELAY 7012L8CN | TTI Europe |
Special Order: 7012L8CN=RLY,NAV,ON,2P,115VAC,15SEC Type of Control: Knob Input Voltage: 110 VAC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 1.5 – 15 seconds Knob 110 VAC 10 A On-Delay | Time Delay Relay | Part Number: 1-1423158-0 | Internal Number: 1-1423158-0 | Alias Number: 7012L8CN | TE Connectivity | TE Store |
Time Delay & Timing Relays RLY STD ON 2P 115VAC | Sager |
Where can I find additional details, specifications and documents for a 1-1423158-0?
Additional datasheets, footprints and schematics for 1-1423158-0 are listed on our Part Details page. You can also find images and similar parts to 1-1423158-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423158-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423158-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423158-0 fall under?
The 1-1423158-0 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1423158-0 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423158-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423158-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423158-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 1-1423158-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423158-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1423158-0?
You can fill out our help required form which you can use to request a quote for 1-1423158-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.