Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10@30VDCA, 1@110VDCA |
Type of Control | Internal Key |
Input Voltage | 28VDC |
Timing Range (Off-Time) | 2 – 60seconds |
Mounting Type | Chassis Mount |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Operating Temperature Range | -55 – 85°C |
2122D5Ng=Rly,mini,off,2P,28Vdc |Amp Te Connectivity 1-1423154-3 | Newark Electronics |
TE | RS Americas |
Time Delay & Timing Relays 2122D5NG=RLY,MINIOFF 2P,28VDC | Sager |
Where can I find additional details, specifications and documents for a 1-1423154-3?
Additional datasheets, footprints and schematics for 1-1423154-3 are listed on our Part Details page. You can also find images and similar parts to 1-1423154-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423154-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423154-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423154-3 fall under?
The 1-1423154-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1423154-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423154-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423154-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423154-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1-1423154-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423154-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1423154-3?
You can fill out our help required form which you can use to request a quote for 1-1423154-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.