Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 1@110VDCA, 10@30VDCA |
Delay Time | .75 – 10 seconds |
Type of Control | Screw |
Input Voltage | 125VDC |
Mounting Type | Panel Mount |
Mode of Operation | On-Delay |
Repeatability (Max) | ±5% |
Operating Temperature Range | -55 – 85°C |
TE | RS Americas |
Time Delay & Timing Relays 2112DH1YE=RELY,MINI,ON,2P,HERM | Sager |
Where can I find additional details, specifications and documents for a 1-1423152-6?
Additional datasheets, footprints and schematics for 1-1423152-6 are listed on our Part Details page. You can also find images and similar parts to 1-1423152-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423152-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423152-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423152-6 fall under?
The 1-1423152-6 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1423152-6 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423152-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423152-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423152-6 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 1-1423152-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423152-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1423152-6?
You can fill out our help required form which you can use to request a quote for 1-1423152-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.