Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | .0988oz, 2.8g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Number of Poles | 2 |
Length | .575in, 14.6mm |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Height Class (Mechanical) | 9 – 10 mm |
Length Class (Mechanical) | 14 – 16 mm |
Height | 9.5mm, .374in |
Insulation Clearance Class | 0 – 2.5mm |
Width | .283in, 7.2mm |
Width Class (Mechanical) | 6 – 8 mm |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Coil Type | Bistable, 2 Coils |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Contact Voltage Rating | 250VAC, 220VDC |
Coil Special Features | Overmolded Coil |
Power Consumption | 140mW |
Actuating System | DC |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Making Current | 2A |
Coil Power Rating Class | 100 – 150 mW |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Creepage Class | 1.5 – 3mm |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Resistance | 64Ω |
Packaging Method | Box & Carton |
Relay Type | P2 Relay V23079 |
Relay Style | P2 V23079 Relay |
Product Type | Relay |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 85°C |
Overmolded Bistable 2 Coil Polarized 2 A 250 V P2 Relay V23079 | Future Electronics |
Electromechanical Relay DPDT 2A 3VDC 64Ohm Through Hole | Avnet America |
TE | RS Americas |
SIGNAL RELAY | TTI Europe |
Special Order: V23079B2208B301 Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 3 VDC Small Signal Relay & Axicom P2 Standard | 220 VDC 250 VAC 140 mW Printed Circuit Board | Part Number: 1-1422002-0 | Internal Number: 1-1422002-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1422002-0?
Additional datasheets, footprints and schematics for 1-1422002-0 are listed on our Part Details page. You can also find images and similar parts to 1-1422002-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1422002-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1422002-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1422002-0 fall under?
The 1-1422002-0 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1422002-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1422002-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1422002-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1422002-0 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 1-1422002-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1422002-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1422002-0?
You can fill out our help required form which you can use to request a quote for 1-1422002-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.