Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G1506-D101 |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
712
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
10,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
847
in stock
|
Buy Now | |
element14
from US$1.34
|
712
in stock
|
Buy Now | |
TE Store
from US$0.99
|
342
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
100
in stock
|
Buy Now | |
Distrelec
from US$1.69
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
Boersig
from US$1.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Blank Cavity Position | 5 |
Number of Positions | 6 |
Mating Tab Width | .64mm, .025in |
Height | .772in, 19.6mm |
Width | 24.5mm, .965in |
Length | 31.4mm, 1.236in |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 600 |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
MARKET 1X6 FEMALE SEALED V23542-G1506-D101 | Heilind Electronics |
Market 1X6 Female Sealed Rohs Compliant: Yes |Te Connectivity 1-1419168-1 | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 6POS | element14 |
MARKET 1X6 FEMALE SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 6 Housing for Female Terminals .64 mm .025" Wire-to-Device | Automotive Housing | Part Number: 1-1419168-1 | Internal Number: 1-1419168-1 | Alias Number: V23542-G1506-D101 | TE Connectivity | TE Store |
Automotive Connectors SOCKET 1X6 FEMALE SEALED | Rapid Electronics |
TE Connectivity - AMP Housing MARKET 1X6 FEMALE SEALED | Distrelec |
Conn Housing 6 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1-1419168-1?
Additional datasheets, footprints and schematics for 1-1419168-1 are listed on our Part Details page. You can also find images and similar parts to 1-1419168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419168-1 fall under?
The 1-1419168-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1419168-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419168-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1419168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419168-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1419168-1?
You can fill out our help required form which you can use to request a quote for 1-1419168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.