1-1419158-9 Part Information

Details for 1-1419158-9 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Housings

Part Downloads

Part Specifications

Body Material PA GF
Cable Exit Angle 180°
Color Blue
Number of Positions 23
Number of Rows 2
Mating Tab Width 2.8mm, .64mm, .11in, .025in
Width .972in, 24.7mm
Length 30mm, 1.181in
Height 23.05mm, .907in
Operating Voltage 14VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) .1in, 2.54mm
Polarized No
Mounting Feature Without
Terminal Position Assurance Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 770
Packaging Method Carton
Connector Style Housing for female terminals
Connector System Wire-to-Board, Wire-to-Device
Hybrid Connector Yes
Sealable No
Primary Locking Feature Integrated in Housing
Strain Relief No
Operating Temperature Range -40 – 100°C, -40 – 212°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: V23542-G2623-A303
Product Code: M127
Global Product Line: N26
GPL Description: Automotive

Compatible Parts

Alternative Part Descriptions

  • Conn Housing RCP 23 POS Crimp ST Cable Mount Carton | Avnet America
  • Conn Housing RCP 23 POS Crimp ST Cable Mount Carton | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1419158-9?

Additional datasheets, footprints and schematics for 1-1419158-9 are listed in our Part Details tab. You can also find the 1-1419158-9 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1419158-9 in the Pricing & Inventory tab next to part details. You can view 1-1419158-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1419158-9 fall under?

The 1-1419158-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1419158-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419158-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1419158-9 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1419158-9 have stock available?

Authorised distributors including Avnet America and Avnet Europe have stock available or on a lead time for 1-1419158-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1419158-9 often in real-time on the comparison pages.

What if I can't find stock of 1-1419158-9?

You can fill out our help required form which you can use to request a quote for 1-1419158-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1419158-9

Loading...
Loading Results for 1-1419158-9
We use cookies to improve your experience. See our privacy policy.
Okay