Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G2623-A304 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.12
|
81,620
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
81,620
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
81,620
in stock
|
Buy Now | |
Farnell
from US$1.99
|
65,350
in stock
|
Buy Now | |
TE Store
from US$0.89
|
738
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 23 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in, .64mm, .025in |
Length | 30mm, 1.181in |
Height | .907in, 23.05mm |
Width | 24.7mm, .972in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.54mm, .1in |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 770 |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Connectors HARNESS HSG(GEM)23P | Rapid Electronics |
TE Connectivity GET 0.64 mm (Global Electronic Technology) Connector System | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
HARNESS HSG(GEM)23P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm .64 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 23 Housing for Female Terminals 2.8 mm .025" | Get .64 Connector System & Connector Hsg | Part Number: 1-1419158-8 | Internal Number: 1-1419158-8 | Alias Number: V23542-G2623-A304 | TE Connectivity | TE Store |
Conn Housing RCP 23 POS Crimp ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-1419158-8?
Additional datasheets, footprints and schematics for 1-1419158-8 are listed on our Part Details page. You can also find images and similar parts to 1-1419158-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419158-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419158-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419158-8 fall under?
The 1-1419158-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1419158-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419158-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419158-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419158-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-1419158-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419158-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1419158-8?
You can fill out our help required form which you can use to request a quote for 1-1419158-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.