Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1419130-2 |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.34
|
17,115
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
19,065
in stock
|
Buy Now | |
Chip One Stop
from US$2.35
|
17,115
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
7,700
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
3,991
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
3,948
in stock
|
Buy Now | |
Distrelec
from US$3.15
|
1,175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
243
in stock
|
Buy Now | |
Conrad
from US$9.03
|
23
in stock
|
Buy Now | |
Boersig
from US$3.22
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
Sager
from US$3.88
|
-
|
Buy Now | |
Farnell
from US$5.18
|
-
|
Buy Now |
Weight | .1058oz, 3g |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Plating Material | AgNi Alloy |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating | 1A |
Contact Current Class | 0 – 2 A |
Contact Material | Nickel-Titanium Alloy |
Height | .39in, 9.9mm |
Width | .29in, 7.5mm |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 12 – 14 mm |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Clearance Between Contact and Coil | 2mm, .079in |
Length | 12.5mm, .492in |
Height Class (Mechanical) | 9 – 10 mm |
Coil Magnetic System | Monostable, AC/DC |
Contact Voltage Rating | 24VDC, 120VAC |
Contact Limiting Making Current | 1A |
Actuating System | AC/DC |
Contact Limiting Short-Time Current | 1A |
Contact Switching Load (Min) | 1mA @ 1V |
Insulation Initial Dielectric Between Open Contacts | 400Vrms |
Coil Voltage Rating | 5VDC |
Insulation Creepage Class | 0 – 1.5mm |
Contact Limiting Breaking Current | 1A |
Contact Switching Voltage (Max) | 30VDC, 120VAC |
Coil Resistance | 166Ω |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Coil Power Rating (DC) | 150mW |
Contact Limiting Continuous Current | 1A |
Coil Power Rating Class | 100 – 150 mW |
Power Consumption | 150mW |
Insulation Creepage Between Contact and Coil | 1.5mm, .059in |
Mounting Type | Printed Circuit Board |
Performance Type | Sensitive |
Packaging Method | Tube, Box & Tube |
Relay Type | Signal PCB Relay TSC |
Relay Style | TSC Signal Relay |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Through Hole |
Operating Temperature Range | -30 – 80°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 176°F, 80°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Low Signal Relays-PCB SPDT 1A 5VDC STD SNS | Rapid Electronics |
General Purpose Relays Spdt 1A 5Vdc Std Sns |Amp Te Connectivity 1-1419130-2 | Newark Electronics |
SIGNAL RELAY 5V 1A 1CO THT | TTI Europe |
Electromechanical Relay SPDT 1A 5VDC 166Ohm Through Hole | Avnet America |
TSC Series 1 A SPDT 5 VDC PCB Mount Communications/Signal PC Board Relay | Future Electronics |
TE Connectivity - OEG Signal Relay TSC, 1CO, DC, 5V, 1A, 166Ohm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Additional technical information: Sealing class: RTIIIinsulation (HF-parameter): -20.7dB at 900MHz, -39dB at 100MHzInsulation distance class (mm): 0 – 2.5Insulation creep current class (mm): 0 – 1.5Insulation probe functions: 1500V Initial surge resistance Voltage between contacts & coilContact cut-off current (A): 1Contact coating material: Agni-alloyContact switch-in current (A):1 Contact time limit current:Monostable, AC/DCcoil type: Monostableconnection type: Through-hole mounting | Conrad |
Relay | RS Americas |
Low Signal Relays - PCB TSC-105L3H,000 RELAY SM SIGNAL | Sager |
Where can I find additional details, specifications and documents for a 1-1419130-2?
Additional datasheets, footprints and schematics for 1-1419130-2 are listed on our Part Details page. You can also find images and similar parts to 1-1419130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419130-2 fall under?
The 1-1419130-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1419130-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419130-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for 1-1419130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419130-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1419130-2?
You can fill out our help required form which you can use to request a quote for 1-1419130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.