Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1419129-8 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
10,799
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
10,799
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
10,799
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
10,799
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now |
Product Weight | 9g, .318oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 16A, 2 – 5A |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Width Class (Mechanical) | 10 – 12mm |
Product Width | 10.2mm, .4in |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | .303in, 7.7mm |
Product Height | .579in, 14.7mm |
Height Class (Mechanical) | 14 – 15mm |
Product Length | 18.2mm, .717in |
Insulation Clearance Class | 2.5 – 4mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 400 – 500mW |
Contact Limiting Short-Time Current | 5A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 5A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 320Ω |
Coil Power Rating DC | 450mW |
Contact Limiting Making Current | 5A |
Insulation Creepage Between Contact & Coil | .37in, 9.4mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Oj-Ss-112Dm 000 |Amp Te Connectivity 1-1419129-8 | Newark Electronics |
Low Signal Relays-PCB OJ-SS-112DM 000 | Rapid Electronics |
TE Connectivity - OEG Power Relay, OJ, 1NO, DC, 12V | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPST-NO 5A 12VDC 320Ohm Through Hole | Avnet America |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 1-1419129-8?
Additional datasheets, footprints and schematics for 1-1419129-8 are listed on our Part Details page. You can also find images and similar parts to 1-1419129-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419129-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419129-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419129-8 fall under?
The 1-1419129-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1419129-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419129-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419129-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419129-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1419129-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419129-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1419129-8?
You can fill out our help required form which you can use to request a quote for 1-1419129-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.