Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1419108-6 |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
No stock
|
Buy Now | |
Distrelec
from US$4.92
|
2,200
in stock
|
Buy Now | |
TTI Europe
from US$2.26
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$4.95
|
-
|
Buy Now | |
Future Electronics
from US$3.20
|
-
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
Avnet Asia
from US$2.88
|
-
|
Buy Now | |
Sager
from US$3.15
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Contact Limiting Breaking Current | 8A |
Coil Voltage Rating | 5VDC |
Coil Resistance | 62Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 403mW |
Contact Limiting Continuous Current | 8A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
TE Connectivity - Potter & Brumfield Power Relay, RT, 2CO, DC, 5V | Distrelec |
RT2 POWER PCB RELAY | TTI Europe |
General Purpose Relays Rt424005F |Amp Te Connectivity 1-1419108-6 | Newark Electronics |
RT2 Series 5 VDC 8 A Through Hole DPDT Power PCB Relay | Future Electronics |
Electromechanical Relay DPDT 8A 5VDC 62Ohm Through Hole | Avnet America |
General Purpose Relays DPDT 8A 5VDC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 1-1419108-6?
Additional datasheets, footprints and schematics for 1-1419108-6 are listed on our Part Details page. You can also find images and similar parts to 1-1419108-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419108-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419108-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419108-6 fall under?
The 1-1419108-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1419108-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419108-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419108-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419108-6 have stock available?
Authorised distributors including Distrelec, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1419108-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419108-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1419108-6?
You can fill out our help required form which you can use to request a quote for 1-1419108-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.