Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1419106-9 |
Prices starting from US$5.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$9.95 |
No stock
|
Buy Now | |
Heilind Electronics | US$9.54 |
793
|
Buy Now | |
Heilind Electronics Asia | US$9.54 |
238
|
Buy Now | |
Newark Electronics | US$16.66 |
-
|
Buy Now | |
Future Electronics | US$7.16 |
-
|
Buy Now | |
Avnet America | US$6.77 |
-
|
Buy Now | |
RS Americas | US$5.00 |
-
|
Buy Now | |
TTI Europe | US$8.11 |
-
|
Buy Now | |
Sager | US$7.41 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Body Material | Glass-Filled Polyester |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Contact Plating Material | Tin |
Pole Configuration | 2 |
Socket Type | DIN Rail Mount |
Terminal Length | 28.7mm |
Mounting Type | DIN Rail Snap Mount |
For Use With | K10 Relays |
Accessory Type | Socket |
Terminal Configuration | Screw |
Product Type | Socket |
Number of Pins | 8 |
27E487=SOCKET,K10,8,SCW,PHEN,G | Heilind Electronics |
Relay Sockets&hardware Screw Term Sckt K10 |Amp Te Connectivity 1-1419106-9 | Newark Electronics |
K10 Series 2 Pole Panel Mount Relay Socket | Future Electronics |
Conn Relay Socket SKT 8 POS Screw ST Panel Mount | Avnet America |
Relay, Socket, 8 Position, Chassis Mount, Screw Terminal, K10 Series | TE Connectivity 1-1419106-9 | RS Americas |
INDUSTRIAL RELAY | TTI Europe |
Relay Sockets & Hardware SCREW TERM SCKT K10 | Sager |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1419106-9?
Additional datasheets, footprints and schematics for 1-1419106-9 are listed on our Part Details page. You can also find images and similar parts to 1-1419106-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419106-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419106-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419106-9 fall under?
The 1-1419106-9 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-1419106-9 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419106-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419106-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419106-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1419106-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419106-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1419106-9?
You can fill out our help required form which you can use to request a quote for 1-1419106-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.