Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1419104-7,
T9A-S1D22-12 |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.56
|
No stock
|
Buy Now | |
Future Electronics
from US$2.48
|
5,246
in stock
|
Buy Now | |
Heilind Electronics
from US$4.20
|
4,601
in stock
|
Buy Now | |
Newark Electronics
from US$5.31
|
3,123
in stock
|
Buy Now | |
TTI Europe
from US$2.42
|
2,600
in stock
|
Buy Now | |
Rapid Electronics
from US$3.56
|
1,735
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
1,549
in stock
|
Buy Now | |
Farnell
from US$3.83
|
1,240
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.20
|
920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.57
|
447
in stock
|
Buy Now | |
Distrelec
from US$5.19
|
297
in stock
|
Buy Now | |
Conrad
from US$7.00
|
14
in stock
|
Buy Now | |
Avnet Asia
from US$2.49
|
-
|
Buy Now | |
Boersig
from US$3.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 1.164oz, 33g |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Terminal Type | Quick Connect |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgCdO |
Length Class (Mechanical) | 30 – 35mm |
Product Height | 1.098in, 27.9mm |
Product Width | 27.4mm, 1.079in |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Width Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Product Length | 32.5mm, 1.281in |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Coil Resistance | 144Ω |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Breaking Current | 30A |
Contact Limiting Short-Time Current | 30A |
Coil Power Rating DC | 1000mW |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5V |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tray, Bundle |
実装方法 | Bundle, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
T9A Series 30 A SPST (1 Form A) 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
T9AS1D22-12=RELAY,QC/PC,SEAL,P | Heilind Electronics |
General Purpose Relays Spst-No Pc Mnt 12Vdc |Amp Te Connectivity 1-1419104-7 | Newark Electronics |
POWER RELAY SPST-NO 30A 12V | TTI Europe |
General Purpose Relays SPST-NO PC MNT 12VDC | Rapid Electronics |
POWER RELAY, SPST-NO, 240VAC, 28VDC, 30A | Farnell |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity PCB Power Relay T9A 1NO 30A DC 12V 144Ohm | Distrelec |
Additional technical information: Output side connection: AC / ACType of relay mounting: PCBType of relay connection: PCB connectionsOutput nominal voltage (AC relay) (Vrms): 0 – 240Output nominal current (A): 0 – 30Output nominal current (Arms): 0 – 30Output voltage (max.) (V) 240output current (min.) (A): 1Output switching: Randomsealing class: RTIIIHousing type: SealedInsulation distance class (mm): 2.5 – 4Insulation creep current class (mm): 5.5 – 8Insulation probe functions: Original standing surge voltage of 6,000 V between contacts & coilContact cut-off current (A): 30Contact coating material: AgCdOContact switch-in current (A): 30Contact limit current (A):1 | Conrad |
Relay PCB SPST 1N/O 12VDC 30A | RS |
Electromechanical Relay SPST-NO 30A 12VDC 144Ohm Through Hole | Avnet Asia |
Where can I find additional details, specifications and documents for a 1-1419104-7?
Additional datasheets, footprints and schematics for 1-1419104-7 are listed on our Part Details page. You can also find images and similar parts to 1-1419104-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419104-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419104-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419104-7 fall under?
The 1-1419104-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1419104-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419104-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419104-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419104-7 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, TTI Europe and Rapid Electronics have stock available or on a lead time for 1-1419104-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419104-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1419104-7?
You can fill out our help required form which you can use to request a quote for 1-1419104-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.