1-1418656-4 Part Information

Details for 1-1418656-4 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Headers

Part Downloads

Featured content from Farnell

Part Specifications

Color Black
Number of Positions 10
Number of Rows 2
Tab Width .025in, .63mm
Interface Plating Tin (Sn)
Tab Thickness .025in, .63mm
Width 22.39mm, .881in
Length 21.15mm, .833in
Voltage Rating (Max) 24VDC
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating None
Mounting Orientation Horizontal/90°
Panel Mount Feature Without
PCB Mount Retention Type Solder Tail
PCB Mount Alignment With
PCB Mount Retention With
Mounting Holes With
Locking Interface With
Circuit Application Signal
Packaging Type Tray
Packaging Quantity 448
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Shielded Yes
Hybrid Header No
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 248°F, 110°C, 221°F
Operating Temperature Range -40 – 248°F, -40 – 120°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: M267
Global Product Line: P07
GPL Description: Automotive

Alternative Part Descriptions

  • 10 POS SHIELDED 90 DEG,LVDS PINHDR, MQS | Newark Electronics
  • AMP1-1418656-4 | Avnet America
  • AMP1-1418656-4 | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1418656-4?

Additional datasheets, footprints and schematics for 1-1418656-4 are listed in our Part Details tab. You can also find the 1-1418656-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1418656-4 in the Pricing & Inventory tab next to part details. You can view 1-1418656-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1418656-4 fall under?

The 1-1418656-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 1-1418656-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418656-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1418656-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-1418656-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-1418656-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1418656-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1418656-4?

You can fill out our help required form which you can use to request a quote for 1-1418656-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1418656-4

Loading...
Loading Results for 1-1418656-4