Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.66
|
5,525
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
5,525
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
5,525
in stock
|
Buy Now | |
Chip One Stop
from US$2.53
|
5,525
in stock
|
Buy Now | |
Farnell
from US$3.35
|
4,425
in stock
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Interface Plating | Tin (Sn) |
Tab Thickness | .63mm, .025in |
Tab Width | .63mm, .025in |
Width | .866in, 22mm |
Length | .775in, 19.69mm |
Voltage Rating (Max) | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | None |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | Without |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 54 |
Shielded | Yes |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 212°F, 176°F, 167°F, 75°C, 85°C, 90°C, 110°C, 120°C, 248°F, 230°F, 185°F, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 80°C, 194°F, 158°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
10 Pos Shielded Lvds Pinheader, Mqs |Amp Te Connectivity 1-1418653-4 | Newark Electronics |
10 POS SHIELDED LVDS PINHEADER MQS | Rapid Electronics |
TE Connectivity 10 POS SHIELDED LVDS PINHEADER MQS Automotive Connectors PINHEADER 10POS SHIELDED MQS | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 10POS, PCB | Farnell |
AMP1-1418653-4 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Automotive Connector Shell Style | Straight Plug |
No. of Contacts | 10Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PPA (Polyphthalamide) Body |
Contact Material | Copper Alloy |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 24VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1418653-4?
Additional datasheets, footprints and schematics for 1-1418653-4 are listed on our Part Details page. You can also find images and similar parts to 1-1418653-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418653-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418653-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418653-4 fall under?
The 1-1418653-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1418653-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418653-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418653-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418653-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1418653-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418653-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1418653-4?
You can fill out our help required form which you can use to request a quote for 1-1418653-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.