Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTS3T005 |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.53
|
668
in stock
|
Buy Now | |
TTI Europe
from US$4.12
|
6,380
in stock
|
Buy Now | |
TE Store
from US$12.22
|
2,934
in stock
|
Buy Now | |
Rapid Electronics
from US$6.01
|
673
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
5
in stock
|
Buy Now | |
Future Electronics
from US$5.00
|
-
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
RS Americas
from US$6.47
|
-
|
Buy Now | |
Boersig
from US$4.70
|
-
|
Buy Now | |
Sager
from US$5.09
|
-
|
Buy Now | |
Farnell
from US$7.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Contact Current Class | 16A, 10 – 20A |
Terminal Type | PCB-THT, Plug-In |
Contact Special Features | W Pre-Make Contact |
Contact Current Rating (Max) | 16A |
Contact Material | W + AgSnO2 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Power Rating DC | 403mW |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Continuous Current | 16A |
Coil Voltage Rating | 5VDC |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Making Current | 165A |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Resistance | 62Ω |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 5V 16A 1NO THT HI | TTI Europe |
RTS3T005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 403 mW 62 Ω | PCB Power Relay: 16 Amp & Inrush | Part Number: 1-1415898-6 | Internal Number: 1-1415898-6 | Alias Number: RTS3T005 | TE Connectivity | TE Store |
General Purpose Relays 16A 5VDC 1 Form A(NO) PCB | Rapid Electronics |
TE Connectivity - AMP Power Relay RTS3T005 | Distrelec |
16A 16MM 250V PCB-THT RELAY | Future Electronics |
Electromechanical Relay SPST-NO 16A 5VDC 62Ohm Through Hole | Avnet America |
TE | RS Americas |
General Purpose Relays 16A, 5VDC 1 Form A(NO) PCB MNT | Sager |
Where can I find additional details, specifications and documents for a 1-1415898-6?
Additional datasheets, footprints and schematics for 1-1415898-6 are listed on our Part Details page. You can also find images and similar parts to 1-1415898-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415898-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415898-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415898-6 fall under?
The 1-1415898-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415898-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415898-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415898-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415898-6 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 1-1415898-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415898-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1415898-6?
You can fill out our help required form which you can use to request a quote for 1-1415898-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.