Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.06
|
172
in stock
|
Buy Now | |
TTI Europe
from US$4.00
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
250
in stock
|
Buy Now | |
Avnet America
from US$5.88
|
-
|
Buy Now | |
Boersig
from US$6.64
|
-
|
Buy Now | |
Sager
from US$6.64
|
-
|
Buy Now | |
Farnell
from US$8.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 18g, .635oz |
---|---|
Terminal Type | PCB-THT |
Contact Current Class | 10 – 15A |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 12A |
Contact Number of Poles | 1 |
Product Width | 12.6mm, .496in |
Product Height | 25.5mm, 1.004in |
Product Length | 1.142in, 29mm |
Insulation Clearance Between Contact & Coil | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 8mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.6 x 25.5mm |
Height Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 12A |
Contact Limiting Making Current | 20A |
Coil Resistance | 1100Ω |
Coil Power Rating DC | 500mW |
Coil Power Rating Class | 400 – 500mW, 500 – 600mW |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V, 4000V, 4000 – 5000V |
Insulation Creepage Between Contact & Coil | 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Environmental Category of Protection | RTII |
POWER RELAY RP41N024 | TTI Europe |
General Purpose Relays Pwr Relay RPII/1 12A 1CO | Rapid Electronics |
TE Connectivity - Schrack PCB Power Relay RP 1CO 12A DC 24V 1.1kOhm | Distrelec |
Power Relay SPDT 400VAC 24VDC Through Hole Carton | Avnet America |
General Purpose Relays Pwr Relay RPII/1 12A 1CO 3.5mm monostable | Sager |
Power Relay SPDT 400VAC 24VDC PC Pin Through Hole Box/Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1415547-7?
Additional datasheets, footprints and schematics for 1-1415547-7 are listed on our Part Details page. You can also find images and similar parts to 1-1415547-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415547-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415547-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415547-7 fall under?
The 1-1415547-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415547-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415547-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415547-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415547-7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Avnet America and Boersig have stock available or on a lead time for 1-1415547-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415547-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1415547-7?
You can fill out our help required form which you can use to request a quote for 1-1415547-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.